EN
  • EN
  • DE

KS74HCTLS238N

Part No KS74HCTLS238N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067931-KS74HCTLS238N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74HCTLS238N CAD Model

Description

The KS74HCTLS238N is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Samsung. This device is part of the 74HCTLS series, which combines the high speed of the 74HCT family with the output drive capability of standard low-power Schottky TTL (LS-TTL) devices. This decoder/demultiplexer is designed to accept three binary weighted address inputs (A0, A1, and A2) and, depending on the state of these inputs, activate one of eight mutually exclusive outputs (Y0 through Y7). The device also features three enable inputs (E1, E2, and E3) which can be used to disable the outputs.

Applications:

  • Memory Addressing: Used in memory systems to select specific memory locations.
  • Data Routing: Directs data to one of several destinations based on input address.
  • Control Signal Distribution: Distributes control signals to different parts of a system.
  • Address Decoding: Decodes binary addresses to select specific devices or functions.
  • Digital Electronics Projects: Suitable for various DIY and hobbyist electronics projects involving address decoding.

Features:

  • High Speed: Offers rapid switching speeds, enhancing the performance of digital circuits.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight outputs.
  • Multiple Enable Inputs: Features three enable inputs for output control.
  • TTL Compatibility: Compatible with TTL voltage levels, facilitating easy interfacing with TTL devices.

Benefits:

  • Improved Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Efficient Address Decoding: Simplifies address decoding in memory and control systems.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.
  • Enhanced Reliability: High noise immunity ensures reliable operation in noisy environments.

Additional Details:

The KS74HCTLS238N operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of around 15ns. It is available in a standard DIP-16 package, making it easy to prototype and assemble. The enable inputs allow for cascading multiple devices to decode larger addresses. When all enable inputs are active (low for E1 and E2, high for E3), the selected output is driven low, and all other outputs are high. This device is commonly used in digital logic design, memory systems, and control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess