EN
  • EN
  • DE

QS74FCT2257CTSI

Part No QS74FCT2257CTSI
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286320-QS74FCT2257CTSI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS74FCT2257CTSI CAD Model

Description

The QS74FCT2257CTSI from IDT (Integrated Device Technology) is a high-speed, low-power 2-to-1 multiplexer/demultiplexer. This device is part of IDT's QS74FCT family, which is known for offering high-performance CMOS logic solutions. It is designed to operate on a 5V supply voltage and is typically characterized for operation across a standard commercial temperature range. The CTSI likely signifies a specific package type and temperature grade.

Applications:

  • Data selection in computer systems.
  • Signal routing in telecommunications equipment.
  • Address multiplexing in memory controllers.
  • Logic function implementation in digital circuits.
  • Signal switching in audio and video equipment.

Features:

  • 2-to-1 multiplexer/demultiplexer function.
  • High-speed operation: typical propagation delay of around 4.5 ns.
  • Low power consumption.
  • TTL-compatible inputs and outputs.
  • 3-state outputs for simplified bus interfacing.
  • Available in SOIC package.

Benefits:

  • Faster system performance by reducing propagation delays.
  • Reduced energy consumption, extending battery life in portable devices.
  • Easy integration with existing TTL logic.
  • Flexibility in data routing and selection.
  • Improved system reliability through robust design.

Additional Details:

The QS74FCT2257CTSI is a versatile component that can be used in a wide range of applications requiring data selection and routing. Its high-speed performance makes it suitable for demanding applications where propagation delay is critical. The 3-state outputs allow the device to be connected directly to a bus without causing contention. The SOIC (Small Outline Integrated Circuit) package provides a compact footprint for space-constrained applications. It operates with a single 5V power supply and offers TTL-compatible inputs and outputs, simplifying integration with other logic devices. The device incorporates advanced CMOS technology to minimize power dissipation while maintaining high-speed performance. The 'C' likely denotes the commercial temperature range, and 'TSI' typically refers to a specific package and testing configuration. This device is designed to reduce ground bounce and ringing, improving the overall stability of the digital system. Internal ESD protection circuits safeguard against electrostatic discharge events.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess