EN
  • EN
  • DE

KS74AHCT138N

Part No KS74AHCT138N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995715-KS74AHCT138N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74AHCT138N CAD Model

Description

The KS74AHCT138N is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Samsung. It is part of the Advanced High-Speed CMOS (AHCT) logic family, known for its improved speed and performance compared to traditional CMOS logic. This device is commonly used for address decoding, memory selection, and data routing applications.

Applications

  • Memory Addressing: Used in memory systems to select specific memory banks or chips.
  • Data Routing: Employed in data routing applications to direct data to different destinations based on control signals.
  • Address Decoding: Integrated into address decoding circuits for peripheral selection in microprocessor systems.
  • Industrial Control Systems: Used in industrial control systems for activating specific control functions based on input commands.
  • Consumer Electronics: Employed in consumer electronics devices for selecting different features or modes of operation.

Features

  • High-Speed Operation: Offers high-speed switching characteristics, making it suitable for fast digital circuits.
  • 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight output lines.
  • Three Enable Inputs: Features three enable inputs (G1, ?G2A, and ?G2B) for flexible control of the decoding function.
  • Active-Low Outputs: Provides active-low outputs, meaning that the selected output is low while all other outputs are high.
  • TTL Compatibility: Compatible with TTL logic levels, facilitating easy integration with other digital components.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, typically from 4.5V to 5.5V.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Versatile Decoding Function: 3-to-8 line decoding allows for flexible address decoding and data routing.
  • Flexible Control: Three enable inputs provide versatile control over the decoding function.
  • Easy Integration: TTL compatibility simplifies integration with existing systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Operation: Wide operating voltage range ensures reliable operation in various environments.

The KS74AHCT138N simplifies complex digital control tasks. Each output corresponds to a unique input combination, making the IC an effective and easy to understand solution for addressing and decoding in systems where efficient management of control signals and memory locations are required.

You May Also Be Interested in

IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess