The KMQN10013M-B318 is an eMMC (embedded MultiMediaCard) NAND flash memory module manufactured by Samsung. eMMC is a type of non-volatile memory solution commonly used in mobile devices, tablets, and other embedded systems. It integrates NAND flash memory and a controller into a single package, providing a compact and efficient storage solution for operating systems, applications, and user data.
Applications
- Smartphones
- Tablets
- Mobile Computing Devices
- Embedded Systems
- Automotive Applications
Features
- eMMC Standard Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and interoperability.
- NAND Flash Memory: Utilizes NAND flash memory technology for high-density storage.
- Integrated Controller: Features an integrated controller that manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
- High-Speed Data Transfer: Supports fast data transfer rates for quick application loading and system performance.
- Power Efficiency: Designed for low power consumption, extending battery life in portable devices.
- Secure Data Storage: Includes security features to protect sensitive data.
- Temperature Range: Operates within a specified temperature range, suitable for various environmental conditions.
Benefits
- Improved System Performance: High-speed data transfer rates enhance application loading and overall system responsiveness.
- Increased Storage Capacity: Provides ample storage for operating systems, applications, and user data.
- Enhanced Data Reliability: Integrated controller manages the NAND flash memory, ensuring data integrity and reliability.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified System Design: eMMC interface simplifies system design and reduces development time.
- Secure Data Storage: Security features protect sensitive data from unauthorized access.
Additional Details
The KMQN10013M-B318 eMMC device typically includes advanced features such as wear leveling, which distributes write operations evenly across the memory to extend its lifespan. It also incorporates error correction code (ECC) to detect and correct errors that may occur during data storage and retrieval. The specific capacity, speed, and power consumption of the device will vary depending on the exact model and configuration. Consult the product datasheet for detailed specifications.