EN
  • EN
  • DE

KM684000LG-5L

Part No KM684000LG-5L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Sam# KM684000LG-5L 512KX8SRAM Sons Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067569-KM684000LG-5L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM684000LG-5L CAD Model

Description

The Samsung KM684000LG-5L is a 4Mbit Static RAM (SRAM) device, designed for high-performance memory applications. It features fast access times and low power consumption, making it suitable for a wide range of embedded systems and memory-intensive applications.

Applications

  • Embedded Systems: Used in various embedded systems requiring fast and reliable memory.
  • Industrial Control Systems: Applied in industrial control systems where data logging and fast memory access are crucial.
  • Networking Equipment: Suitable for use in routers, switches, and other networking devices for buffering and caching.
  • Medical Devices: Integrated into medical devices requiring reliable data storage and retrieval.
  • Automotive Applications: Employed in automotive electronics for memory functions.

Features

  • High-Speed Access Time: Offers a fast access time, typically around 55ns, ensuring quick data retrieval.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Available in Various Packages: Comes in different package options such as DIP (Dual In-line Package) and SOP (Small Outline Package) for flexible mounting.
  • Data Retention: Capable of retaining data even when power is removed, ensuring data integrity.

Benefits

  • Enhanced System Performance: Fast access times improve overall system performance and responsiveness.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Simplified Integration: TTL compatibility and single power supply requirement streamline system design.
  • Reliable Data Storage: Data retention capabilities ensure data integrity in critical applications.
  • Versatile Application: Suitable for a broad range of applications due to its robust features and performance characteristics.

Additional Details

The KM684000LG-5L is commonly used in systems where fast data access and reliable storage are paramount. It is often implemented as cache memory, buffer memory, or for general-purpose data storage. This SRAM device is designed to withstand a wide range of operating temperatures, making it suitable for industrial and automotive applications. It is built with robust manufacturing processes, ensuring a long operational lifespan.

The KM684000LG-5L provides a reliable and efficient memory solution, making it a popular choice for many electronic designs.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
STMicroelectronics
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess