EN
  • EN
  • DE

FP 1,27/ 12-MH

Part No FP 1,27/ 12-MH
Manufacturer Phoenix Contact
Catalog OEM Parts (F - I)
Description Btb Conn, Header, 12Pos, 2Row, 1.27Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034662-FP 1,27/ 12-MH
Categories OEM Parts(F-I)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP 1,27/ 12-MH CAD Model

Description

The FP 1,27/ 12-MH is a connector manufactured by Phoenix Contact. It is a Finepitch connector, likely part of their FP series, designed for board-to-board connections. The 1,27 likely refers to the pin pitch in millimeters (1.27mm), and 12 likely refers to the number of contacts. MH probably designates a specific type of housing or contact material.

Applications:

  • Board-to-board connections in electronic devices
  • Signal transmission between PCBs
  • Data transfer in embedded systems
  • Mezzanine connections
  • Industrial automation equipment
  • Telecommunications devices
  • Medical equipment

Features:

  • Pin Pitch: 1.27 mm
  • Number of Contacts: 12
  • Connection Type: Board-to-board
  • Mounting Type: Through-hole or Surface Mount (depending on specific variant)
  • Housing Material: Typically high-temperature plastic
  • Contact Material: Copper alloy with gold plating

Benefits:

  • High-density connection due to fine pitch
  • Reliable signal transmission
  • Compact design saves board space
  • Secure mechanical connection
  • Durable construction ensures long-term performance

Additional Details:

The FP 1,27/ 12-MH connector is designed for high-density applications where space is limited. The fine pitch of 1.27mm allows for a large number of contacts in a small area. The gold-plated contacts ensure reliable signal transmission and prevent corrosion. The housing material is typically a high-temperature plastic that can withstand reflow soldering processes. The connector is available in various mounting options, including through-hole and surface mount, to suit different board designs. It is commonly used in applications where a secure and reliable board-to-board connection is required. Specific details regarding current rating, voltage rating, and operating temperature should be verified on the specific product datasheet from Phoenix Contact.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess