The RVG3A08-102VM is a compact RF filter manufactured by Murata Electronics North America. This filter is designed to selectively pass or reject signals within specific frequency ranges, playing a vital role in wireless communication systems and other RF applications where signal purity and interference mitigation are crucial.
Applications
- Mobile communication devices (Cellular phones, smartphones)
- Wireless LAN (Wi-Fi) devices
- Bluetooth devices
- Global Positioning System (GPS) receivers
- RF transceivers
Features
- Small Size: Optimized for integration into compact electronic devices.
- High Attenuation: Effectively suppresses unwanted signals and noise outside the passband.
- Low Insertion Loss: Minimizes signal loss within the desired passband for efficient signal transmission.
- Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
- Stable Performance: Provides consistent performance across a specified temperature range.
- RoHS Compliant: Meets environmental regulations for hazardous substance content.
Benefits
- Improved Signal Quality: Reduces interference and noise, resulting in clearer and more reliable communication.
- Enhanced Device Performance: Optimizes signal transmission efficiency, leading to better overall device performance.
- Miniaturized Design: Allows for smaller and more compact product designs.
- Simplified Manufacturing: Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
- Reliable Operation: Ensures consistent and dependable performance in various operating conditions.
- Environmentally Friendly: Complies with environmental regulations, minimizing the impact on the environment.
Additional Details
The RVG3A08-102VM is commonly used in the front-end stages of RF receivers and transmitters to filter out unwanted signals, improve signal-to-noise ratio, and prevent interference. The specific center frequency, bandwidth, insertion loss, and attenuation characteristics are tailored to meet the requirements of specific applications. For detailed electrical specifications, mechanical dimensions, and recommended soldering profiles, refer to the official datasheet provided by Murata. Proper handling and storage are essential to maintain the integrity and performance of the component.