EN
  • EN
  • DE

KM62256CLP-8

Part No KM62256CLP-8
Manufacturer Samsung
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957396-KM62256CLP-8
Series *
Ultra Librarian 3D Model Ultra Librarian KM62256CLP-8 CAD Model

Description

The KM62256CLP-8 is a static random-access memory (SRAM) chip manufactured by Samsung. SRAM is a type of semiconductor memory known for its fast access speeds and ease of use, making it suitable for various applications requiring quick data retrieval and storage.

Applications:

  • Cache Memory: Utilizing its high-speed capabilities for storing frequently accessed data in computer systems.
  • Embedded Systems: Providing memory for microcontrollers and embedded devices.
  • Industrial Control Systems: Serving as memory in industrial control equipment and machinery.
  • Networking Devices: Employed in routers, switches, and other networking hardware for data storage.

Features:

  • Fast Access Time: Enables rapid data read and write operations, enhancing overall system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Simple Interface: Facilitates straightforward integration with microprocessors and other digital components.
  • Non-Volatile Options: Some versions may offer non-volatility through battery backup, preserving data when power is lost.

Benefits:

  • Improved System Performance: Accelerates data processing and reduces latency in critical operations.
  • Enhanced Energy Efficiency: Low power consumption extends battery life and reduces overall system energy footprint.
  • Simplified Integration: Streamlines the design and implementation process, saving time and resources.
  • Reliable Data Storage: Ensures data integrity and availability in demanding environments.

The KM62256CLP-8 suits applications where data needs to be accessed quickly and reliably. For technical details, including access times, power requirements, and operating temperatures, please refer to the official Samsung datasheet. SRAM chips like this remain a popular choice for high-performance memory solutions.

You May Also Be Interested in

Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess