EN
  • EN
  • DE

KM616V4002BT-15

Part No KM616V4002BT-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067546-KM616V4002BT-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM616V4002BT-15 CAD Model

Description

The Samsung KM616V4002BT-15 is a high-performance 4Mbit Static Random Access Memory (SRAM) device. This SRAM is designed for applications requiring fast access times and low power consumption. It is manufactured using Samsung's advanced CMOS technology, which contributes to its reliable performance and efficiency.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Networking equipment such as routers and switches
  • Digital signal processing (DSP) systems
  • Embedded systems requiring high-speed memory
  • Industrial control systems

Features

  • High-speed access time: Specifically, a 15ns access time, enabling rapid data retrieval and processing.
  • Low power consumption: Optimized for minimal power usage, making it suitable for battery-powered devices and energy-efficient applications.
  • Single 3.3V power supply: Operates on a single 3.3V power source, simplifying system design and reducing component count.
  • TTL compatible inputs and outputs: Ensures seamless integration with standard TTL logic circuits.
  • Available in various package options: Offers flexibility in mounting and integration into different board designs.
  • Data retention capability: Maintains data integrity even during power loss, crucial for critical applications.

Benefits

  • Improved System Performance: The fast access time enhances the overall speed and responsiveness of the system.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Simplified System Design: The single power supply requirement and TTL compatibility streamline integration.
  • Enhanced Reliability: Samsung's advanced manufacturing processes ensure long-term reliability and stability.
  • Flexibility in Application: Suitable for a wide range of applications due to its performance characteristics and package options.

Additional Details

The KM616V4002BT-15 utilizes a standard synchronous interface for easy integration with various processors and controllers. It typically comes in a 32-pin TSOP (Thin Small Outline Package) or similar surface-mount package. The operating temperature range is typically between -40°C to +85°C, making it suitable for use in industrial environments.

This SRAM is designed to provide reliable and high-speed memory access for demanding applications. Its low power consumption and robust design make it a popular choice in various industries.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess