EN
  • EN
  • DE

KLMCG8GESD-B04P

Part No KLMCG8GESD-B04P
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956438-KLMCG8GESD-B04P
Series *
Ultra Librarian 3D Model Ultra Librarian KLMCG8GESD-B04P CAD Model

Description

The KLMCG8GESD-B04P is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It's a high-performance managed NAND flash memory solution, designed for use in a variety of applications including smartphones, tablets, and other embedded systems. The eMMC integrates both the NAND flash memory and a controller, which manages the complexities of flash memory such as wear leveling, error correction, and bad block management. This simplifies the integration of flash storage into the host device.

Applications:

  • Smartphones
  • Tablets
  • Automotive infotainment systems
  • Industrial control systems
  • Digital cameras
  • Wearable devices

Features:

  • 32GB storage capacity
  • eMMC interface
  • NAND flash memory
  • Integrated flash memory controller
  • High-speed data transfer rates
  • Advanced flash management capabilities
  • Low power consumption
  • Small form factor

Benefits:

  • High storage capacity: Provides ample space for operating systems, applications, and user data.
  • Fast data access: Enables quick boot times and responsive application performance.
  • Reliable data storage: Ensures data integrity and long-term storage reliability.
  • Simplified integration: The integrated controller manages the complexities of NAND flash.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Suitable for space-constrained mobile devices.

Additional Details:

The KLMCG8GESD-B04P uses the eMMC interface to achieve high-speed data transfer rates, allowing for rapid read and write operations. The integrated controller manages the NAND flash memory, handling wear leveling, bad block management, and error correction to extend the lifespan and reliability of the memory. The 32GB storage capacity makes it suitable for storing a significant amount of data, applications, and media files. Its low power consumption is ideal for battery-powered devices. This eMMC is typically used as the primary storage device in mobile phones and tablets, providing the necessary storage space for the operating system, applications, and user data. Samsung's eMMC solutions are known for their quality and performance, making the KLMCG8GESD-B04P a popular choice for device manufacturers.The specific eMMC version would determine the max transfer speeds.

You May Also Be Interested in

Diodes Incorporated
32GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess