EN
  • EN
  • DE

KLMAG2GEND-B031

Part No KLMAG2GEND-B031
Manufacturer Samsung
Catalog Misc Products
Description e·MMC Product family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826874-KLMAG2GEND-B031
Ultra Librarian 3D Model Ultra Librarian KLMAG2GEND-B031 CAD Model

Description

The KLMAG2GEND-B031 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. eMMC is a type of flash memory commonly used in mobile devices, tablets, and other embedded systems for storage. The device provides non-volatile storage in a small form factor and integrates a controller to manage the flash memory.

Applications

  • Smartphones: Providing storage for the operating system, applications, and user data.
  • Tablets: Storing the operating system, applications, and user files.
  • Embedded Systems: Storing firmware, data logs, and other persistent data.
  • Digital Cameras: Storing images and videos.

Features

  • eMMC Interface: Compliant with the eMMC standard for high-speed data transfer.
  • NAND Flash Memory: Utilizes NAND flash memory for non-volatile storage.
  • Integrated Controller: Includes a built-in controller to manage the flash memory.
  • Small Form Factor: Designed for use in compact electronic devices.

Benefits

  • High Storage Capacity: Provides ample storage space for operating systems, applications, and data.
  • Fast Data Transfer: Enables quick access to stored data.
  • Reliable Storage: Ensures data integrity and reliability.
  • Easy Integration: Simplifies system design and integration.

Additional Details

The KLMAG2GEND-B031 has a certain storage capacity (likely 2GB, based on similar part numbers), and operates at specific voltage levels. Power consumption, operating temperature, and interface speed are also important specifications. It's important to consult the datasheet to understand the operational parameters.

Refer to the Samsung datasheet for comprehensive details on the device's storage capacity, electrical characteristics, timing specifications, and operating conditions. Proper implementation and usage of the eMMC device depend on adhering to the guidelines and specifications outlined in the datasheet.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess