The Samsung KLMAG1GETD-B041 is an embedded MultiMediaCard (eMMC) designed for high-performance storage in a wide range of applications. This eMMC combines NAND flash memory and a controller into a single package, offering a compact and efficient storage solution.
Applications
- High-end Smartphones
- Tablets
- Automotive Infotainment Systems
- Virtual Reality (VR) Headsets
- High-Resolution Digital Cameras
Features
- Capacity: 32GB
- Interface: eMMC 5.1
- Operating Voltage: 2.7V ~ 3.6V (VCC), 1.7V ~ 1.95V (VCCQ)
- Package: FBGA
- Temperature Range: -25°C to +85°C
- Advanced Features: Supports features like Command Queueing, Cache Flush, and enhanced Write Protection.
Benefits
- High-Speed Performance: eMMC 5.1 interface offers fast data access, improving application responsiveness and overall system performance.
- Large Storage Capacity: 32GB storage capacity allows for storing a large amount of data, including high-resolution media files and applications.
- Reliable Data Storage: Built-in error correction code (ECC) and wear-leveling algorithms ensure data integrity and extend the lifespan of the memory.
- Simplified Integration: Single-package design simplifies the integration process and reduces the overall system size.
- Low Power Consumption: Optimized for low power consumption to extend battery life in portable devices.
The KLMAG1GETD-B041 is designed to meet the rigorous demands of modern high-performance devices. Its support for advanced features, combined with its large storage capacity and fast interface, makes it an ideal storage solution for a wide range of applications. The device also incorporates enhanced security features to protect sensitive data. Its wide operating temperature range ensures reliable operation in a variety of environmental conditions.