EN
  • EN
  • DE

KLM8G1WEPD-B301

Part No KLM8G1WEPD-B301
Manufacturer Samsung
Catalog EMMC
Description 8GB eMMC v5.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956206-KLM8G1WEPD-B301
Series *
Ultra Librarian 3D Model Ultra Librarian KLM8G1WEPD-B301 CAD Model

Description

The KLM8G1WEPD-B301 is an embedded MultiMediaCard (eMMC) storage solution manufactured by Samsung. eMMC is a type of flash memory commonly used in mobile devices, embedded systems, and other electronic devices for storing operating systems, applications, and user data. The KLM8G1WEPD-B301 offers 8GB of storage capacity, providing a balance between storage space and cost-effectiveness. This eMMC component is designed to provide reliable and efficient data storage in a compact form factor.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for operating systems, applications, and multimedia content.
  • Embedded Systems: Integrated into various embedded systems for storing firmware and data.
  • Navigation Systems: Used in GPS navigation devices for storing map data and software.
  • Digital Cameras: Provides storage for captured images and videos.

Features:

  • 8GB Storage Capacity: Offers ample storage space for operating systems, applications, and user data.
  • eMMC Interface: Complies with the eMMC standard, ensuring compatibility with various host devices.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, improving system performance.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Reliable Data Storage: Provides reliable data storage, ensuring data integrity and longevity.

Benefits:

  • Efficient Storage: Provides efficient storage for operating systems, applications, and user data.
  • Improved Performance: High-speed data transfer rates improve system performance and responsiveness.
  • Easy Integration: Complies with the eMMC standard, simplifying integration into various systems.
  • Reduced System Cost: Offers a cost-effective storage solution, reducing overall system cost.
  • Enhanced Reliability: Ensures data integrity and longevity, reducing the risk of data loss.

Additional Details:

The KLM8G1WEPD-B301 operates at a voltage of 3.3V and has a temperature range of -25°C to +85°C. It supports various eMMC features, including boot operation, sleep mode, and secure erase. The package is a BGA (Ball Grid Array), which allows for high-density mounting on circuit boards. This eMMC component is ideal for applications requiring a reliable, high-performance, and cost-effective storage solution in a compact form factor.

You May Also Be Interested in

Samsung
16GB eMMC5.1
Lowest to $66.9403
Samsung
16GB eMMC5.0
Lowest to $72.1805
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess