EN
  • EN
  • DE

K9F1G08U0F-SIB0000

Part No K9F1G08U0F-SIB0000
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961215-K9F1G08U0F-SIB0000
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F1G08U0F-SIB0000 CAD Model

Description

The K9F1G08U0F-SIB0000 is a 1G-bit (128M x 8 bit) NAND Flash Memory device from Samsung. It's designed for mass storage applications requiring high density and reliable data retention.

Applications:

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Systems
  • Digital Cameras and Camcorders
  • Mobile Phones and Smartphones
  • MP3 Players
  • Navigation Systems

Features:

  • High-density NAND Flash Memory: Offers 1G-bit storage capacity.
  • 8-bit Data Bus: Provides efficient data transfer.
  • Page Size: (2048 + 64) Bytes
  • Block Size: (128K + 4K) Bytes
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Fast Program and Erase Times: Enables quick data writing and erasing.
  • Reliable Data Retention: Ensures data integrity over long periods.
  • Command/Address/Data Multiplexed I/O Port
  • Automatic Page Write Operation
  • Automatic Block Erase Operation
  • Copy-Back Program Operation
  • Hardware Data Protection
  • Serial Access

Benefits:

  • High Storage Capacity: Stores large amounts of data in a small form factor.
  • Fast Data Transfer: Enables quick read and write operations.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Ensures data integrity and long-term storage.
  • Cost-Effective: Provides a cost-efficient storage solution.

Additional Details:

The K9F1G08U0F-SIB0000 utilizes NAND Flash technology, which stores data in cells arranged in a grid-like structure. It supports various operations like page read, page program, and block erase. The device incorporates error correction codes (ECC) to enhance data reliability. The NAND Flash memory provides a non-volatile storage solution, retaining data even when power is removed. This makes it suitable for applications requiring persistent data storage.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0222
ON Semiconductor
Lowest to $0.1379
KIWI
Lowest to $0.0839
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
KEC
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess