EN
  • EN
  • DE

K6X8008C2B-TB55

Part No K6X8008C2B-TB55
Manufacturer Samsung
Catalog SRAM
Description SRAM 1Mx8 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957417-K6X8008C2B-TB55
Series *
Ultra Librarian 3D Model Ultra Librarian K6X8008C2B-TB55 CAD Model

Description

The Samsung K6X8008C2B-TB55 is a high-speed, low-power 8 Mbit (1M x 8) Static RAM (SRAM) device. It is designed for applications demanding fast access times, low power consumption, and reliable data storage. Fabricated using Samsung's advanced CMOS technology, this SRAM offers a robust solution for embedded systems, networking equipment, and other performance-critical applications.

Applications

  • Cache memory in CPUs and microcontrollers
  • Buffer memory in networking devices (routers, switches)
  • Image processing systems
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • High-performance computing

Features

  • Organization: 1M x 8 bits
  • Fast access time: The "TB55" likely indicates a 55ns access time (consult the datasheet for confirmation).
  • Low power consumption: Active and standby modes for efficient power management.
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Data retention voltage: Ensures data integrity during power loss.
  • Package: Typically available in TSOP (Thin Small Outline Package) or other surface-mount packages.

Benefits

  • High-speed data access: Fast access times enable quick data retrieval and processing, improving system performance.
  • Reduced power consumption: Low-power design minimizes energy usage, extending battery life and reducing heat generation.
  • Easy integration: TTL compatibility simplifies interfacing with other digital components.
  • Reliable data storage: Data retention features guarantee data integrity in volatile memory applications.
  • Versatile applications: Suitable for a wide range of applications requiring high-speed and low-power memory.

Additional Details

The K6X8008C2B-TB55's specific access time is a critical parameter for performance-sensitive applications. Refer to the Samsung datasheet for the exact access time and other timing specifications. The operating temperature range is another important consideration, particularly for industrial or automotive environments. Proper decoupling is essential; use decoupling capacitors close to the power supply pins to minimize noise. The datasheet includes detailed pinout information, electrical characteristics, and timing diagrams. The standby current is significantly lower than the active current, so using power-down modes when the SRAM is idle can significantly reduce power consumption. The package type will influence the soldering and board layout requirements. It is critical to consult the official Samsung datasheet for the K6X8008C2B-TB55 to ensure proper implementation and optimal performance.

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess