EN
  • EN
  • DE

HMP512F7FFP8C-Y5D3-C

Part No HMP512F7FFP8C-Y5D3-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950991-HMP512F7FFP8C-Y5D3-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMP512F7FFP8C-Y5D3-C CAD Model

Description

The HMP512F7FFP8C-Y5D3-C is a DDR3 SDRAM module manufactured by Hynix Semiconductor. These memory modules are designed to provide high-speed and reliable performance in a variety of computing applications, from desktops and laptops to servers and workstations. DDR3 memory offers significant improvements in bandwidth and power efficiency compared to previous generations.

Applications:

  • Desktop PCs: Provides main system memory for running operating systems and applications.
  • Laptop Computers: Offers high-performance memory for mobile computing.
  • Servers: Supports data processing and storage in server environments.
  • Workstations: Handles memory-intensive tasks such as video editing, CAD, and scientific simulations.
  • Gaming Rigs: Enables smooth gameplay in modern games with high memory requirements.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM for increased bandwidth and reduced power consumption.
  • High Capacity: Provides sufficient memory for demanding applications and multitasking.
  • Fast Data Transfer Rates: Enables quick access to data for improved performance.
  • Low Voltage Operation: Reduces power consumption and heat generation.
  • Industry Standard Compliance: Adheres to JEDEC standards for compatibility.

Benefits:

  • Enhanced System Performance: Improves application loading times and overall system responsiveness.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without performance bottlenecks.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Increased System Stability: Provides reliable memory performance for stable operation.
  • Future-Proofing: DDR3 is a well-established memory technology with broad compatibility.

Additional Details:

The HMP512F7FFP8C-Y5D3-C specifications include its capacity (typically specified in GB), speed (MHz), and voltage. It is designed to be compatible with motherboards that support DDR3 memory. The module features a specific number of pins designed to fit securely into the appropriate memory slots. It's crucial to consult your motherboard documentation to ensure compatibility and proper installation. Static electricity precautions are essential when handling memory modules. Proper cooling and airflow can help maintain stable memory performance, especially during prolonged high-load operations. Consult the Hynix datasheet for detailed specifications, operating conditions, and thermal guidelines.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess