EN
  • EN
  • DE

SDINBDA6-16G-I1

Part No SDINBDA6-16G-I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND CL EM132
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956474-SDINBDA6-16G-I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-16G-I1 CAD Model

Description

The SDINBDA6-16G-I1 is a cutting-edge memory solution from Diodes Incorporated, designed to cater to the ever-increasing demands for storage in modern electronic devices. This NAND Flash memory chip boasts a substantial 16GB capacity, making it an ideal choice for a wide array of applications, including embedded systems, mobile devices, and IoT products.

Key Features:

  • High Capacity: With 16GB of storage space, this NAND Flash memory chip can hold a significant amount of data, including complex software, large datasets, and multimedia files.
  • Reliability: Manufactured by Diodes Incorporated, a trusted name in the semiconductor industry, the SDINBDA6-16G-I1 is built to last and deliver consistent performance over its lifespan.
  • Speed: The device offers fast read and write speeds, which are essential for applications that require quick data access and storage.
  • Compatibility: It is designed with a standard interface, ensuring compatibility with a broad range of host devices and systems.
  • Energy Efficiency: This memory chip is engineered to be power-efficient, which is crucial for battery-powered devices where energy conservation is a priority.

Applications:

The SDINBDA6-16G-I1 is versatile and can be used in various devices and systems, including:

  • Smartphones and Tablets
  • Digital Cameras and Video Recorders
  • Portable Gaming Consoles
  • GPS and Navigation Systems
  • Wearable Technology
  • Home Automation and Smart Home Devices
  • Industrial Control Systems

Technical Specifications:

Parameter Value
Memory Type NAND Flash
Memory Size 16GB
Manufacturer Diodes Incorporated
Product Number SDINBDA6-16G-I1

Whether you are developing the next generation of smartphones or designing a sophisticated IoT ecosystem, the SDINBDA6-16G-I1 from Diodes Incorporated provides the storage capacity, reliability, and efficiency required to meet your needs.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Epson Company
4GB eMMC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess