The Samsung K6X4008C1F-BB70 is a high-speed 32K x 8 bit Static Random Access Memory (SRAM) designed for applications requiring quick data access and reliable performance. The 'BB70' typically indicates a 70ns access time.
Applications
- Cache memory in embedded control systems
- Buffer memory in communication devices
- Data storage in industrial equipment
- Memory for portable electronic devices
- Lookup tables for signal processing applications
Features
- Fast access time: Typically 70ns
- Low power consumption: Optimized for energy efficiency
- Single 5V power supply
- TTL compatible inputs and outputs
- Data retention capability: Ensures data is maintained during power loss
- Operating temperature range: Usually 0°C to 70°C
- Package: Available in standard packages like SOJ and TSOP
Benefits
- Improved system performance due to fast data retrieval
- Extended battery life in portable applications
- Simplified system design with a single power supply
- Easy integration with other digital logic components
- Secure data storage during power interruptions
- Suitable for a wide range of operating environments
Additional Details
The K6X4008C1F-BB70 utilizes CMOS technology to achieve low power consumption and fast access times. The device supports asynchronous operation, meaning read and write cycles operate independently of a clock signal. It is designed to deliver stable performance within its specified voltage and temperature ranges. This SRAM is particularly well-suited for applications where speed, reliability, and power efficiency are key design requirements.