EN
  • EN
  • DE

KRC106M-AT/PZ

Part No KRC106M-AT/PZ
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-92S
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754058-KRC106M-AT/PZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC106M-AT/PZ CAD Model

Description

The KRC106M-AT/PZ is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching and amplification purposes in various electronic circuits. This transistor is commonly used in applications requiring a small signal amplifier or a switching device, such as in audio amplifiers, signal processing circuits, and general-purpose switching circuits.

Applications

  • Small Signal Amplifiers: Amplifying weak signals in audio and instrumentation circuits.
  • Switching Circuits: Controlling current flow in digital and analog circuits.
  • Driver Stages: Driving larger transistors or loads in power amplifiers.
  • General Purpose Amplification: Used in various applications requiring signal amplification.

Features

  • NPN Transistor: Commonly used NPN configuration for versatile circuit designs.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Surface Mount Package: Facilitates easy integration into compact designs.

Benefits

  • Versatile Applications: Suitable for a wide range of amplifier and switching applications.
  • Efficient Switching: Low saturation voltage ensures minimal power loss during switching.
  • Compact Design: Small surface mount package allows for integration into space-constrained applications.
  • Reliable Performance: Stable performance characteristics ensure reliable operation.

Additional Details

The KRC106M-AT/PZ typically has a collector-emitter voltage (VCEO) rating of around 50V, and a collector current (IC) rating of approximately 150mA. Its high current gain (hFE) typically ranges from 100 to 600, providing good amplification characteristics. It comes in a SOT-23 surface-mount package. The operating temperature range is typically between -55°C and +150°C. This transistor is designed to be RoHS compliant. It is commonly used in a variety of consumer and industrial electronics applications requiring general-purpose amplification and switching. The transistor provides reliable and efficient performance for a wide range of circuit designs. The specific characteristics can vary, but it is engineered for consistent performance.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess