EN
  • EN
  • DE

K6R4016C1C-TC12

Part No K6R4016C1C-TC12
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017602-K6R4016C1C-TC12
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6R4016C1C-TC12 CAD Model

Description

The K6R4016C1C-TC12 is a high-speed, low-power 4M-bit CMOS SRAM (Static Random-Access Memory) manufactured by Samsung. It is organized as 256K x 16 bits, making it suitable for applications requiring fast data access and moderate memory density.

Applications

  • Cache memory in embedded systems
  • Buffering in network devices
  • High-speed data storage in industrial control systems
  • Graphics processing units (GPUs)
  • Digital signal processing (DSP) applications

Features

  • High-Speed Access Time: Offers a typical access time of 12ns, enabling rapid data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance and reduced power dissipation.
  • Wide Operating Voltage Range: Operates over a wide voltage range (typically 3.0V or 3.3V), providing flexibility in system design.
  • Data Retention Capability: Provides excellent data retention characteristics, ensuring data integrity even when power is interrupted.
  • Package: Available in various packages, including TSOP and SOJ, to meet different board space requirements.

Benefits

  • Improved System Performance: Fast access time reduces latency and improves overall system responsiveness.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Reliability: CMOS technology ensures high reliability and stable performance over a wide temperature range.
  • Design Flexibility: Wide operating voltage range and various package options provide flexibility in system design and integration.
  • Data Integrity: Excellent data retention characteristics prevent data loss during power outages.

Additional Details

The K6R4016C1C-TC12 features separate data input and output pins, simplifying memory interfacing and improving data throughput. It also includes address latches and chip enable signals, allowing for easy memory expansion and selection. The device is typically available in industrial temperature ranges, ensuring reliable operation in harsh environments. It is a crucial component in systems where speed, power efficiency, and data integrity are paramount.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess