EN
  • EN
  • DE

K4X2G303PC-XGC6000

Part No K4X2G303PC-XGC6000
Manufacturer Samsung
Catalog RAM
Description 2GB Ddr Sdram Mobile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066773-K4X2G303PC-XGC6000
Categories RAM
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4X2G303PC-XGC6000 CAD Model

Description

The K4X2G303PC-XGC6000 is a 2Gb (Gigabit) Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Samsung. It's specifically designed for mobile applications requiring high bandwidth, low power consumption, and compact size. This memory chip facilitates high-speed data access for mobile devices, improving overall system performance and user experience.

Applications

  • Smartphones: Used as the primary memory for running applications, operating systems, and handling data storage.
  • Tablets: Employed in tablets for similar functions as in smartphones, supporting multitasking and smooth application performance.
  • Mobile Gaming Devices: Integrated into portable gaming consoles for storing game assets, textures, and code.
  • Digital Cameras: Utilized in high-resolution digital cameras for image processing and buffering.
  • Portable Media Players: Used in portable media players for storing and streaming high-definition video and audio content.

Features

  • Capacity: 2Gb (Gigabits) memory capacity.
  • Mobile DDR SDRAM: Specifically designed for mobile applications with low power consumption and high bandwidth.
  • Data Rate: High data transfer rate for quick access to data.
  • Low Voltage: Operates at a low voltage to reduce power consumption, extending battery life in mobile devices.
  • Package: Available in a compact package suitable for space-constrained mobile devices.
  • Multi-Bank Architecture: Features a multi-bank architecture to enable concurrent operations and improve efficiency.

Benefits

  • Increased Performance: Provides high-speed data access for improved application performance and smoother multitasking.
  • Extended Battery Life: Low power consumption extends the battery life of mobile devices.
  • Compact Design: Small package size allows for integration into slim and lightweight mobile devices.
  • Efficient Data Management: Multi-bank architecture enables concurrent operations for efficient data management.
  • Enhanced User Experience: Contributes to an enhanced user experience by delivering smooth and responsive performance.

Additional Details

The K4X2G303PC-XGC6000 Mobile DDR SDRAM is optimized for mobile applications that demand a balance between performance and power efficiency. It typically operates at a low voltage (e.g., 1.8V or 1.2V) and supports various power-saving modes to minimize energy consumption. The compact package facilitates integration into a wide range of mobile devices. This memory chip is designed to meet the rigorous demands of modern mobile computing and multimedia applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess