EN
  • EN
  • DE

K4UBE3D4AM-MGCJ

Part No K4UBE3D4AM-MGCJ
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066772-K4UBE3D4AM-MGCJ
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4UBE3D4AM-MGCJ CAD Model

Description

The K4UBE3D4AM-MGCJ is a high-performance LPDDR4 SDRAM component manufactured by Samsung. This memory chip is engineered to meet the stringent demands of modern mobile devices and embedded systems, offering a compelling combination of speed, power efficiency, and density.

Applications

  • Smartphones: Serves as the main system memory, providing fast access to applications and data.
  • Tablets: Enables smooth multitasking and responsive performance for demanding applications.
  • Mobile Computing Devices: Used in laptops and other portable devices to improve performance and battery life.
  • Automotive Infotainment Systems: Provides the memory necessary for advanced navigation, entertainment, and driver-assistance features.
  • Embedded Systems: Integrated into a wide range of embedded systems requiring high-speed, low-power memory solutions.

Features

  • LPDDR4 Technology: Provides significantly higher data transfer rates compared to previous generations of LPDDR memory.
  • Low Voltage Operation: Operates at a very low voltage, minimizing power consumption and extending battery life.
  • High Density: Offers a high memory density in a small form factor, ideal for space-constrained mobile devices.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and signal integrity.
  • Power-Saving Modes: Supports various power-saving modes to further reduce energy consumption during idle periods.

Benefits

  • Improved Mobile Performance: High data transfer rates enable faster application loading times and smoother multitasking on mobile devices.
  • Extended Battery Life: Low voltage operation significantly reduces power consumption, extending battery life for mobile users.
  • Increased System Capacity: High memory density allows for more applications and data to be stored on the device.
  • Enhanced User Experience: Provides a responsive and seamless user experience, even when running demanding applications.
  • Optimized for Mobile Applications: Designed specifically for the needs of mobile devices, offering a balance of performance and power efficiency.

Additional Details

The K4UBE3D4AM-MGCJ LPDDR4 SDRAM chip adheres to industry standards for LPDDR4 memory, ensuring compatibility with a wide range of mobile platforms. The precise timing parameters and organization details are available in the manufacturer's datasheet. The 'MGCJ' suffix specifies the specific speed grade and operating characteristics of the component.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 552 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess