The Samsung K4T56083QF-ZCE6 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component with a capacity of 256Mb. This memory chip is organized as 32M x 8, typically employed in applications requiring moderate memory capacity. The ZCE6 suffix specifies the speed grade and timing.
Applications
- Embedded systems
- Networking equipment
- Industrial control systems
Features
- DDR3 technology
- Capacity: 256Mb (32M x 8)
- Data transfer rates (dependent on ZCE6 specifications)
- 8-bit prefetch architecture
- Double data rate architecture: two data transfers per clock cycle
- Differential clock inputs (CK, /CK)
- Command Address entry mask (CKE)
- On-chip termination (ODT)
- Write leveling
- Lead-free and RoHS compliant
Benefits
- Suitable memory solution for specific application needs.
- Enables data processing and storage functionalities.
Additional Details
The K4T56083QF-ZCE6 operates at a voltage of 1.5V. DDR3 technology offers improved performance and efficiency compared to earlier DDR standards. Key aspects include on-die termination (ODT) and write leveling. Detailed speed and timing characteristics for this component are determined by the ZCE6 designation and require consulting the datasheet.