The K4T1G084QD-ZCE7 is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is engineered for applications requiring high bandwidth and low latency, such as graphics cards, high-performance computing, and embedded systems.
Applications:
- Graphics cards
- High-performance computing
- Embedded systems
- Gaming consoles
- Networking devices
- Digital TVs
Features:
- 1Gb (128M x 8) memory organization
- DDR2 interface: Double data rate operation for high bandwidth
- Data transfer rates up to 800 Mbps
- Operating voltage: 1.8V
- 8 internal banks for concurrent operation
- Write latency of 0 or 1 clock cycles
- 8n prefetch architecture
- On-Die Termination (ODT)
- Lead-free and RoHS compliant
Benefits:
- High memory bandwidth for demanding applications
- Low operating voltage for reduced power consumption
- Improved system performance with 8 internal banks
- Simplified system design with ODT
- Environmentally friendly with lead-free and RoHS compliance
Additional Details:
The K4T1G084QD-ZCE7 is a key component in DDR2 memory modules. The 8 internal banks allow for concurrent operation, increasing memory throughput. The On-Die Termination (ODT) feature reduces signal reflections and improves signal integrity, particularly at high data rates. The chip operates at 1.8V, which reduces power consumption and heat dissipation. It uses a 8n prefetch architecture to enable high speed data access.
The part is designed to meet the stringent requirements of high-performance applications. The operating temperature range is specified to meet the needs of various applications. It is available in a FBGA (Fine-Pitch Ball Grid Array) package for ease of surface mounting on PCBs.