EN
  • EN
  • DE

K4S641632E-TC80

Part No K4S641632E-TC80
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826612-K4S641632E-TC80
Ultra Librarian 3D Model Ultra Librarian K4S641632E-TC80 CAD Model

Description

The K4S641632E-TC80 is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This component is commonly used as main memory or buffer memory in various electronic devices due to its high speed and moderate capacity.

Applications

  • Printers
  • Set-Top Boxes
  • Networking Equipment (Routers, Switches)
  • Graphics Cards (as frame buffer)
  • Industrial Control Systems
  • Embedded Systems requiring external RAM
  • Consumer Electronics

Features

  • Capacity: 64Mbit (4M x 16 bits x 4 banks)
  • Organization: 4 Banks
  • Interface: Standard SDRAM interface
  • Clock Frequency: Specified for operation up to a certain frequency (e.g., 133MHz, dependent on the TC rating)
  • Supply Voltage: Typically 3.3V
  • Refresh: Auto and Self Refresh modes supported
  • Package: Typically TSOP (Thin Small Outline Package) for surface mounting
  • Operating Temperature: Standard commercial or industrial temperature range options

Benefits

  • High Speed: Synchronous operation allows for faster data access compared to asynchronous DRAM.
  • Moderate Capacity: Suitable for applications requiring a balance between cost and memory size.
  • Standard Interface: Easy to integrate into existing systems with standard SDRAM controllers.
  • Low Power Consumption: Low operating current improves energy efficiency.
  • Cost-Effective: Offers a good price-to-performance ratio for memory applications.
  • Wide Availability: A widely used SDRAM chip with readily available documentation and support.

Additional Details

The K4S641632E-TC80 features a 4-bank architecture, which allows for concurrent access to different memory regions, further improving performance. It supports auto-refresh and self-refresh modes for data retention. The 'TC80' suffix likely indicates the speed grade or temperature range of the part; refer to the Samsung datasheet for specifics. Detailed timing parameters, such as clock cycle time, row access time, and column access time, are crucial for proper system design and must be consulted in the datasheet. Proper decoupling capacitors should be used near the power pins to minimize noise and ensure stable operation. This specific chip has been used in legacy systems but may not be the first choice for new designs due to more modern memory alternatives (DDR, DDR2, DDR3, etc.).

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess