The VJ1812Y105KXBAT is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. This capacitor is designed for a wide range of general-purpose applications, offering a balance of performance, size, and reliability.
Applications:
- Bypass and decoupling in power supplies
- Filtering in electronic circuits
- General-purpose applications where stable capacitance is needed
- Consumer electronics
- Industrial equipment
Features:
- Capacitance value of 1.0µF (105)
- X7R dielectric material
- Voltage rating of 50V
- EIA case size 1812
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Stable capacitance over temperature variations due to X7R dielectric
- Compact size for space-constrained applications
- Reliable performance in various environmental conditions
- Suitable for automated assembly processes
- Cost-effective solution for general-purpose applications
Additional Details:
The X7R dielectric ensures that the capacitor's capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. The 1812 case size refers to the physical dimensions of the capacitor, which are 0.18 inches in length and 0.12 inches in width. The capacitor is designed for reflow soldering and can withstand high temperatures during assembly. The termination finish is typically matte tin over nickel.
This MLCC provides a stable and reliable capacitance in a compact package. Its X7R dielectric makes it suitable for applications where capacitance stability is important over a wide temperature range. It is often used for bypassing and decoupling in power supplies and filtering in electronic circuits.