EN
  • EN
  • DE

K4S281632E-TL1HT00

Part No K4S281632E-TL1HT00
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1H PC100 CL2 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945348-K4S281632E-TL1HT00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632E-TL1HT00 CAD Model

Description

The Samsung K4S281632E-TL1HT00 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for applications demanding high bandwidth and reliable data storage. The K4S281632E-TL1HT00 is manufactured by Samsung, a leading provider of semiconductor solutions.

Applications:

  • Graphics cards
  • Set-top boxes
  • Digital TVs
  • Networking equipment
  • Industrial control systems

Features

  • High Bandwidth: SDRAM technology allows for fast data transfer rates.
  • 256Mb Density: Provides ample memory capacity for demanding applications.
  • Operating Frequency: Optimized for high-speed operation, ensuring smooth performance.
  • Low Power Consumption: Designed for efficient power usage.
  • Advanced Packaging: Utilizes advanced packaging technology for enhanced thermal performance and reliability.
  • Clock Enable (CKE): Supports power-down modes for reduced power consumption during idle periods.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Self Refresh Mode: Enables low-power self-refresh operation.

Benefits

  • Improved System Performance: High bandwidth and capacity enhance the responsiveness of applications.
  • Enhanced Graphics Capabilities: Enables smoother and more detailed graphics rendering.
  • Increased System Stability: Reliable operation ensures stable performance even under heavy workloads.
  • Reduced Power Consumption: Low power operation can lead to extended battery life.
  • Cost-Effective Solution: Provides a balance of performance and cost.
  • Faster Data Transfer Rates: SDRAM technology ensures data is transferred quickly and efficiently.

Additional Details: The K4S281632E-TL1HT00 typically operates at a voltage of 3.3V. It is available in various package options, including TSOP (Thin Small Outline Package). The specific timing parameters and operating conditions should be consulted in the official Samsung datasheet to ensure proper implementation. The device also includes features like precharge and write recovery to optimize memory operations. It is designed to meet rigorous quality standards, making it suitable for demanding applications.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess