EN
  • EN
  • DE

MT47H256M8HG-37EIT:A

Part No MT47H256M8HG-37EIT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 256Mx8 CL4 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942136-MT47H256M8HG-37EIT:A
Ultra Librarian 3D Model Ultra Librarian MT47H256M8HG-37EIT:A CAD Model

Description

The MT47H256M8HG-37EIT:A is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for high-performance applications requiring fast data transfer rates and efficient memory access. It is commonly used in various computing and embedded systems.

Applications

  • High-performance desktop computers
  • Laptop computers
  • Workstations
  • Networking equipment
  • Embedded systems

Features

  • Capacity: 256 Meg x 8 bits
  • Data Rate: DDR2 technology, offering significantly improved bandwidth compared to DDR SDRAM.
  • Clock Frequency: The -37E speed grade specifies the operating frequency.
  • Voltage: Operates at 1.8V, providing a balance between performance and power efficiency.
  • Interface: DDR2 interface ensures compatibility with a wide range of chipsets and systems.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for optimized board-level assembly and thermal characteristics.

Benefits

  • High Bandwidth: DDR2 technology enables faster data transfer rates, enhancing system performance.
  • Low Power Consumption: Operates at a lower voltage compared to previous generations, reducing power consumption and heat dissipation.
  • Improved Performance: Facilitates faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Reliability: Manufactured by Micron, a reputable memory manufacturer, ensuring high reliability and stability.
  • Compatibility: Designed for compatibility with systems supporting DDR2 memory.

Additional Details

The MT47H256M8HG-37EIT:A adheres to JEDEC standards for DDR2 SDRAM, ensuring interoperability and compliance with industry specifications. It incorporates features such as on-chip termination (ODT) to improve signal integrity and reduce reflections. The memory module also supports power-saving modes to optimize power consumption during idle periods. The -37EIT designation indicates the speed grade and temperature range supported by the memory module. The FBGA package allows for efficient heat dissipation and board mounting in high-density applications. Careful consideration should be given to the system's memory controller and chipset compatibility to ensure optimal performance and stability.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess