EN
  • EN
  • DE

K4S281632C-NC1H

Part No K4S281632C-NC1H
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945338-K4S281632C-NC1H
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632C-NC1H CAD Model

Description

The K4S281632C-NC1H is a SDRAM (Synchronous Dynamic Random-Access Memory) chip produced by Samsung. This memory component is designed for applications requiring high-speed data access and storage, contributing to overall system performance and efficiency.

Applications:

  • Graphics cards
  • Digital Cameras
  • Mobile devices
  • Industrial Control Systems
  • Automotive Applications

Features:

  • Double Data Rate (DDR) architecture for high-speed data transfer
  • On-chip DLL (Delay-Locked Loop) for precise timing control
  • Burst mode operation for efficient data access
  • Auto precharge capability for simplified memory management
  • Low power consumption to enhance energy efficiency

Benefits:

  • Increased system responsiveness due to fast data retrieval
  • Improved data throughput for demanding applications
  • Reduced power consumption, contributing to longer battery life in portable devices
  • Enhanced stability and reliability in memory operations

Technical Specifications:

While specific technical specifications can vary based on the exact configuration, key parameters generally include:

  • Capacity: 128Mb (Megabits)
  • Organization: 4M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 200 MHz
  • Data Rate: Up to 400 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

The K4S281632C-NC1H provides a reliable and efficient memory solution for a wide range of applications requiring high-speed data processing and storage capabilities.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess