EN
  • EN
  • DE

K4S1616220TC10

Part No K4S1616220TC10
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066729-K4S1616220TC10
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S1616220TC10 CAD Model

Description

The Samsung K4S1616220TC10 is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory). It's designed for applications where moderate memory capacity and speed are required, typically found in older systems, embedded devices, and various consumer electronics.

Applications:

  • Set-Top Boxes
  • Printers
  • Networking Equipment
  • Older Generation PCs
  • Embedded Systems

Features:

  • 256Mb Density: Provides a reasonable amount of memory for basic applications.
  • SDRAM Technology: Offers synchronous operation for improved performance compared to older DRAM types.
  • 4 Banks: Allows for concurrent memory access, enhancing overall efficiency.
  • Single Data Rate (SDR): Transfers data once per clock cycle.
  • JEDEC Standard Compliance: Ensures compatibility with standard SDRAM interfaces.

Benefits:

  • Cost-Effective: Provides a budget-friendly memory solution.
  • Reliable Performance: Designed for stable operation in various environments.
  • Wide Availability: Commonly available for legacy system support.
  • Simplified Integration: Easy to integrate into existing systems.
  • Reduced Latency: Offers fast memory access times for improved system responsiveness.

This SDRAM chip is manufactured using Samsung's established semiconductor processes, ensuring reliability and compatibility. It is suitable for applications where power consumption and cost are critical factors. The K4S1616220TC10 is commonly used in devices that do not require high memory bandwidth or capacity but still need a stable and reliable memory solution.

Technical Specifications:

  • Density: 256Mb
  • Interface: SDRAM
  • Operating Frequency: Typically around 100-133 MHz
  • Power Supply: 3.3V
  • Package: TSOP

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Chilisin
Lowest to $0.0517
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess