EN
  • EN
  • DE

K9F1G08U0CPIB0T00

Part No K9F1G08U0CPIB0T00
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Standard Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1066955-K9F1G08U0CPIB0T00
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F1G08U0CPIB0T00 CAD Model

Description

The K9F1G08U0CPIB0T00 is a NAND Flash memory device manufactured by Samsung. These NAND Flash memory chips are non-volatile storage solutions, meaning they retain data even when power is off. They are designed for high-density storage applications across various electronic devices.

Applications:

  • Solid State Drives (SSDs): Employed as a primary component within SSDs to store operating systems, applications, and user data.
  • USB Flash Drives: Utilized in USB drives for portable and convenient data storage and transfer.
  • Memory Cards: Integrated into various memory card formats like SD cards and microSD cards, used in digital cameras, smartphones, and portable gaming consoles.
  • Embedded Systems: Incorporated into embedded systems for storing firmware, configuration settings, and application data.
  • Mobile Devices: Used in smartphones and tablets for internal storage of apps, media, and other files.

Features:

  • High-Density Storage: Offers substantial storage capacity in a compact physical package.
  • Non-Volatile Memory: Maintains data integrity even when power is removed, ensuring reliable data retention.
  • Fast Read/Write Speeds: Provides quick data access and storage capabilities, improving overall system performance.
  • Low Power Consumption: Optimized for efficient power usage, making it suitable for battery-powered devices.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data reliability.

Benefits:

  • Increased Storage Capacity: Enables devices to store larger amounts of data, enhancing their functionality.
  • Improved System Performance: Faster read/write speeds result in quicker boot times, application loading, and file transfers.
  • Enhanced Portability: Allows for the development of smaller, lighter, and more portable electronic devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reliable Data Storage: Non-volatility and ECC ensure data is preserved and protected against corruption.

Additional Details:

The K9F1G08U0CPIB0T00 typically utilizes a standard NAND Flash interface for communication with the host system. It supports various NAND Flash protocols and incorporates features such as wear leveling to extend the lifespan of the memory. Specific technical specifications, including operating voltage, temperature range, and endurance cycles, can be found in the official Samsung datasheet for the device. This datasheet should be consulted for detailed and accurate information regarding the chip's performance and operating characteristics.

In summary, the K9F1G08U0CPIB0T00 NAND Flash memory chip is a vital component in a wide array of electronic devices, offering high-density, reliable, and efficient data storage solutions. Its combination of speed, low power consumption, and robust error correction makes it a preferred choice for many modern applications.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess