EN
  • EN
  • DE

K4P51323EI-DGC00JR

Part No K4P51323EI-DGC00JR
Manufacturer Samsung
Catalog DDR
Description 512Mb DDR2 x32bit (16Mx32)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942226-K4P51323EI-DGC00JR
Series *
Ultra Librarian 3D Model Ultra Librarian K4P51323EI-DGC00JR CAD Model

Description

The Samsung K4P51323EI-DGC00JR is a DDR (Double Data Rate) SDRAM component. DDR SDRAM is a class of memory integrated circuits used in computers. As a type of synchronous dynamic random-access memory (SDRAM), it offers improvements over its predecessor, SDRAM, including higher bandwidth and faster clock speeds.

Applications

  • Desktop and Laptop Computers: Used as the primary system memory for running operating systems, applications, and games.
  • Servers: Provides memory for server systems that handle data processing, web hosting, and database management.
  • Graphics Cards: Integrated into graphics processing units (GPUs) to store textures, frame buffers, and other graphical data.
  • Embedded Systems: Utilized in various embedded applications where high-speed memory is required.

Features

  • High Bandwidth: DDR memory provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data transfer rates.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM.
  • Low Voltage Operation: Typically operates at lower voltages compared to earlier memory technologies, resulting in reduced power consumption and heat generation.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and coordination between the memory controller and the memory modules.
  • JEDEC Compliant: Adheres to industry standards set by the JEDEC (Joint Electron Device Engineering Council), ensuring compatibility and interoperability with other system components.

Benefits

  • Improved System Performance: Enables faster loading times for applications, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Data Throughput: Facilitates quicker data transfer rates for memory-intensive tasks such as video editing, gaming, and scientific simulations.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Enhanced Stability and Reliability: Synchronous operation and JEDEC compliance contribute to stable and reliable memory performance.

Technical Specifications

Due to the specific nature of the part number, precise specifications such as memory capacity, speed grade, and timings are not readily available without accessing proprietary datasheets. Further research with access to component databases would be needed to define these specifications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess