The Samsung K4N1G164QQ-HC25 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It is designed for use in a variety of applications requiring high bandwidth and low latency memory, such as computing devices and embedded systems.
Applications
- Desktop and laptop computers
- Servers
- Networking equipment
- Graphics cards
- Gaming consoles
- Embedded systems
Features
- DDR3 technology offering high bandwidth and performance
- Capacity of 1Gb (128M x 8)
- Data transfer rates up to 1600 Mbps (HC25 indicates speed grade)
- 8-bit prefetch architecture
- Double data rate architecture: two data transfers per clock cycle
- Differential clock inputs (CK, /CK)
- Command Address entry mask (CKE)
- On-chip termination (ODT)
- Write leveling
- Lead-free and RoHS compliant
- Operating temperature range: 0°C to +95°C
Benefits
- Increased system performance due to high memory bandwidth
- Improved responsiveness and reduced latency
- Enhanced multitasking capabilities
- Higher frame rates in gaming applications
- Stable and reliable operation
- Lower power consumption compared to previous DDR generations
Additional Details
The K4N1G164QQ-HC25 operates at a voltage of 1.5V. It features an 8n-bit prefetch architecture to achieve high-speed operation. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, providing a compact footprint for space-constrained applications. The integrated on-die termination (ODT) improves signal integrity and reduces reflections on the memory bus. Its write leveling feature is important for ensuring data integrity, particularly at high speeds.