EN
  • EN
  • DE

K4H560838C-TCBO

Part No K4H560838C-TCBO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066701-K4H560838C-TCBO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H560838C-TCBO CAD Model

Description

The K4H560838C-TCBO is a 512Mb DDR SDRAM (Double Data Rate Synchronous DRAM) memory chip manufactured by Samsung. It's designed for high-speed data transfer and is commonly used in various electronic devices requiring substantial memory capacity.

Applications:

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Gaming Consoles: Integrated as main memory for storing game data, levels, and assets.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Printers: Found in laser printers and other printing devices to store print jobs and image data.
  • Set-Top Boxes: Utilized as memory for storing operating system data, streaming content buffers, and application data.

Features:

  • 512Mb Capacity: Provides a substantial amount of memory for data storage.
  • DDR SDRAM: Offers high-speed data transfer rates, improving system performance.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and data synchronization.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.

Benefits:

  • Improved System Performance: High-speed data transfer rates enhance overall system responsiveness and performance.
  • Increased Memory Capacity: Allows for the storage of large amounts of data, enabling complex applications and tasks.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life in portable devices.
  • Enhanced Data Reliability: Synchronous operation ensures accurate data transfer and reduces the risk of data corruption.
  • Wide Compatibility: Compatible with a variety of systems and devices, making it a versatile memory solution.

Additional Details:

The K4H560838C-TCBO operates at a specific voltage (typically 2.5V) and has defined timings for optimal performance. It is packaged in a standard TSOP (Thin Small Outline Package) or FBGA (Fine-Pitch Ball Grid Array) for easy integration into various electronic devices. The exact operating frequency and timings can vary, so refer to the datasheet for precise specifications.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
KEC
Lowest to $0.0658
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
KIWI
Lowest to $0.0839
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess