EN
  • EN
  • DE

K4H511638G-LCCCT

Part No K4H511638G-LCCCT
Manufacturer Samsung
Catalog DDR
Description DDR-400 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944037-K4H511638G-LCCCT
Series *
Ultra Librarian 3D Model Ultra Librarian K4H511638G-LCCCT CAD Model

Description

The Samsung K4H511638G-LCCCT is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component, designed for use in various applications requiring high-speed memory. Manufactured by Samsung, a global leader in memory technology, this chip offers efficient data transfer capabilities.

Applications

  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • Desktop and Laptop Computers
  • Embedded Systems

Features

  • Density: 512Mb (32M x 16)
  • Organization: 32M x 16 bits
  • Interface: DDR (Double Data Rate)
  • Clock Frequency: Compliant with JEDEC standards for DDR SDRAM
  • Data Rate: Up to [Specify Data Rate, e.g., 400 Mbps, if available, otherwise omit]
  • Voltage: Typically operates at 2.5V
  • Package: [Specify Package, e.g., FBGA, if available, otherwise omit]
  • Operating Temperature: [Specify Operating Temperature, if available, otherwise omit]

Benefits

  • High Bandwidth: Provides fast data transfer, enhancing system performance.
  • Enhanced Performance: High-speed memory access minimizes latency, improving system responsiveness.
  • Power Efficient: Designed for low power consumption, suitable for a variety of applications.
  • Reliable Performance: Samsung's quality manufacturing ensures reliable and stable operation.
  • Compact Design: [Mention if package is compact, e.g., FBGA allows for high-density implementations, if available, otherwise omit]

Additional Details

The K4H511638G-LCCCT adheres to JEDEC standards for DDR SDRAM. For detailed timing parameters and specific operating conditions, consult the official Samsung datasheet. This component is an excellent choice for applications requiring dependable and high-performance memory.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess