EN
  • EN
  • DE

M393B1K70CH0-CH905

Part No M393B1K70CH0-CH905
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949387-M393B1K70CH0-CH905
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70CH0-CH905 CAD Model

Description

The Samsung M393B1K70CH0-CH905 is an 8GB DDR3-1333 ECC Registered DIMM. It is designed for servers and high-performance workstations where data integrity and reliability are critical. This memory module operates at a frequency of 1333MHz.

Applications:

  • Servers: Used in various server applications, including web servers, database servers, and application servers.
  • Workstations: Suitable for high-end workstations used for content creation, software development, and scientific simulations.
  • Data Centers: Deployed in data centers where high memory capacity and error correction are necessary.
  • Cloud Computing: Supports cloud computing environments, providing memory for virtual machines and cloud-based services.

Features:

  • 8GB Capacity: Offers ample memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for improved speed and efficiency.
  • 1333MHz Speed: Operates at a frequency of 1333MHz, providing efficient data transfer.
  • ECC Registered: Includes ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity. The registered aspect improves stability when using larger amounts of RAM.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Enhanced Performance: Improves overall system performance, particularly in memory-intensive applications.
  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes due to memory errors.
  • Increased Capacity: 8GB capacity allows for running multiple applications simultaneously and handling large datasets.
  • Cost-Effective: Provides a balance of performance and affordability for server and workstation upgrades.
  • Stability: The registered aspect enhances system stability, especially with multiple modules installed.

Additional Details:

The M393B1K70CH0-CH905 module is manufactured with high-quality components, ensuring long-term reliability. It is designed to meet the rigorous demands of server and workstation environments. The module is compatible with a range of server and workstation motherboards that support DDR3 ECC Registered DIMMs. It complies with JEDEC standards for compatibility with other industry-standard components.

This module is an excellent choice for upgrading existing systems or building new servers and workstations that require high-performance, reliable memory with error correction. The ECC Registered feature is especially beneficial for applications where data integrity is paramount, such as financial transactions, scientific research, and medical imaging.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess