EN
  • EN
  • DE

JN5121-000-M00T

Part No JN5121-000-M00T
Manufacturer NXP / Nexperia
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 TRACE ANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Power - Output 0dBm
Sensitivity -90dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 64kB ROM, 96kB RAM
Supply Voltage - Operating 2.2 V to 3.6 V
Current - Receiving 50mA
Current - Transmitting 45mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 108276-JN5121-000-M00T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5121-000-M00T CAD Model

Description

The JN5121-000-M00T is a state-of-the-art wireless microcontroller designed and manufactured by NXP Semiconductors. This product is part of NXP's JN series, which is known for its high performance and low power consumption. The JN5121-000-M00T is particularly suitable for a wide range of applications in the Internet of Things (IoT), smart home, smart lighting, and industrial wireless control.

Key Features

  • Wireless Connectivity: Equipped with an integrated 2.4 GHz IEEE 802.15.4-compliant transceiver, the JN5121-000-M00T offers robust and secure wireless connectivity, enabling it to communicate efficiently in a variety of network topologies.
  • Energy Efficiency: Designed with energy conservation in mind, this device features a low-power sleep mode and dynamic voltage scaling, which significantly extends battery life in wireless applications, making it ideal for energy-sensitive projects.
  • Memory and Storage: The microcontroller comes with ample memory, including 192 KB of ROM and 96 KB of RAM, providing sufficient space for complex firmware and application code.
  • Flexible I/O Options: A diverse range of peripherals and I/O options, such as UART, SPI, I2C, ADC, and GPIOs, allow for versatile interfacing with external components and sensors.
  • Security: Advanced security features, including hardware encryption and decryption engines, ensure secure data transmission and storage, protecting against potential threats.

Applications

The versatility of the JN5121-000-M00T makes it an excellent choice for developers and engineers looking to integrate wireless communication into their projects. Its features are particularly beneficial for:

  • Smart Home Devices
  • Wireless Sensor Networks
  • Industrial Automation Systems
  • Smart Lighting Solutions
  • Home and Building Automation

Conclusion

With its combination of wireless capability, low power consumption, ample memory, and advanced security features, the JN5121-000-M00T from NXP is a powerful microcontroller that meets the demands of modern wireless applications. Whether for home automation, industrial control, or IoT devices, this product offers a reliable and efficient solution for developers looking to incorporate wireless connectivity into their designs.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess