EN
  • EN
  • DE

K4G80325FC-HC25

Part No K4G80325FC-HC25
Manufacturer Samsung
Catalog DDR
Description GDDR5 8Gb/s 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943799-K4G80325FC-HC25
Series *
Ultra Librarian 3D Model Ultra Librarian K4G80325FC-HC25 CAD Model

Description

The Samsung K4G80325FC-HC25 is an 8Gb (Gigabit) GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance graphics applications.

Applications:

  • High-end graphics cards for desktop computers
  • Gaming laptops
  • Workstation graphics solutions
  • High-performance computing (HPC)
  • Professional visualization systems

Features:

  • 8Gb (1G x 8) memory organization: Provides a large memory capacity for graphics processing.
  • GDDR5 interface: Supports high-speed data transfer rates, potentially higher than HC24 variants.
  • 32-bit data bus: Enables wide bandwidth for efficient memory access.
  • Double Data Rate architecture: Transfers data on both rising and falling edges of the clock signal.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Advanced power management: Optimizes power consumption for energy efficiency.
  • Lead-free and RoHS compliant: Meets environmental standards.

Benefits:

  • Improved graphics performance: Enables smoother and more detailed rendering of 3D graphics.
  • Increased frame rates: Allows for higher frame rates in games and other graphics-intensive applications.
  • Enhanced visual experience: Provides a more immersive and realistic visual experience.
  • Greater memory bandwidth: Facilitates faster data transfer between the GPU and memory.
  • Reduced power consumption: Extends battery life in mobile devices.
  • Increased system reliability: Ensures stable and reliable operation.

Additional Details:

The K4G80325FC-HC25 is a high-performance memory component designed for demanding graphics applications. It typically operates at 1.5V and is designed to operate within specific temperature ranges. The HC25 likely indicates a higher speed grade and tighter timing characteristics compared to the HC24 version, resulting in potentially better performance. The FC indicates the specific package type. It is ideal for applications requiring high bandwidth, such as gaming, video editing, and scientific visualization.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3091 $53.2364
10+ $10.9203 $109.2030
15+ $10.5791 $158.6865
20+ $10.2378 $204.7560
26+ $9.8966 $257.3116
34+ $8.8728 $301.6752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess