EN
  • EN
  • DE

K4E640412D-TC50

Part No K4E640412D-TC50
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826585-K4E640412D-TC50
Ultra Librarian 3D Model Ultra Librarian K4E640412D-TC50 CAD Model

Description

The Samsung K4E640412D-TC50 is a high-performance 64Mbit CMOS DDR SDRAM device organized as 4 banks x 512K x 32. This memory chip is designed for applications requiring high bandwidth and low latency, making it suitable for a wide range of computing and embedded systems. The K4E640412D-TC50 features a double data rate architecture to achieve high-speed operation.

Applications:

  • Graphics cards
  • Networking equipment
  • High-performance computing
  • Embedded systems
  • Video processing

Features:

  • Double data rate architecture: achieves high bandwidth operation
  • Clock rate: operates at a clock rate of up to 200 MHz, resulting in a data transfer rate of up to 400 Mbps
  • Power-saving features: incorporates power-down and self-refresh modes to minimize power consumption during idle periods
  • Burst Length: Configurable burst length of 2, 4, 8
  • Data Masking: Supports data masking functionality, allowing for selective writing of data to memory locations

Benefits:

  • High Bandwidth: Double data rate architecture provides high bandwidth operation, which improves system performance by enabling faster data transfer rates.
  • Low Latency: Low latency design minimizes delays in memory access, resulting in improved system responsiveness and overall performance.
  • Power Efficiency: Power-saving features such as power-down and self-refresh modes help to reduce power consumption, extending battery life in portable devices and reducing energy costs in other applications.
  • Reliability: Manufactured using advanced CMOS technology, offering high reliability and stability over a wide range of operating conditions.
  • Flexibility: Configurable burst length provides flexibility in memory access patterns, allowing optimization for different application requirements.

The K4E640412D-TC50 operates at a voltage of 2.5V and is available in a FBGA package. It supports various operating modes including read, write, and refresh, providing flexibility in memory management. The device is designed to meet the stringent requirements of high-performance computing and embedded systems, offering a combination of speed, efficiency, and reliability.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess