EN
  • EN
  • DE

K4B2G0846F-BYMA

Part No K4B2G0846F-BYMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941222-K4B2G0846F-BYMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846F-BYMA CAD Model

Description

The K4B2G0846F-BYMA is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is designed for high-speed data access and is commonly used in various electronic devices requiring fast and efficient memory.

Applications

  • Desktop and Laptop Computers: Serves as main system memory for running applications and operating systems.
  • Gaming Consoles: Used as memory for game data, textures, and other assets.
  • Networking Devices: Implemented in routers, switches, and other networking equipment for packet buffering and processing.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory for data storage and processing.
  • Graphics Cards: Can be used as memory for storing textures and frame buffers in low to mid range graphics cards.

Features

  • 2Gb Density: Offers a storage capacity of 2 Gigabits.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • 8-bit Data Width: Features an 8-bit data width for efficient data handling.
  • Operating Frequency: Supports a specific operating frequency (consult datasheet for exact frequency) for optimized performance.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for mobile and energy-efficient devices.

Benefits

  • High-Speed Data Access: Enables fast data retrieval and storage, improving system performance.
  • Increased System Responsiveness: Reduces latency and improves overall system responsiveness.
  • Efficient Multitasking: Allows for smooth multitasking by providing ample memory for running multiple applications simultaneously.
  • Enhanced Gaming Experience: Delivers faster loading times and smoother gameplay in gaming applications.
  • Improved Network Performance: Enhances network performance by providing fast and reliable memory for packet processing.

Additional Details

The K4B2G0846F-BYMA DDR3 SDRAM chip is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format for surface mounting on printed circuit boards. The exact operating frequency, voltage requirements, and timing specifications are critical and should be obtained from the official Samsung datasheet. Proper thermal management is essential to ensure reliable operation, particularly in high-performance applications. The 'BYMA' suffix often denotes specific speed grades or timings within the DDR3 specification. DDR3 memory is characterized by its high bandwidth and relatively low power consumption compared to earlier DDR generations. It is important to match the memory speed and timings with the system requirements for optimal performance and stability.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess