EN
  • EN
  • DE

K4B2G0846C-HYF8

Part No K4B2G0846C-HYF8
Manufacturer Samsung
Catalog DDR
Description DDR3-1066 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941206-K4B2G0846C-HYF8
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846C-HYF8 CAD Model

Description

The K4B2G0846C-HYF8 is a 2Gb DDR3 SDRAM component manufactured by Samsung. This memory chip is designed to provide high-speed data access and low power consumption, making it ideal for various applications in mobile devices, embedded systems, and consumer electronics.

Applications:

  • Mobile Devices: Used in smartphones and tablets for running applications and multitasking.
  • Embedded Systems: Integrated into industrial control systems, IoT devices, and other embedded applications.
  • Consumer Electronics: Found in devices like smart TVs, set-top boxes, and gaming consoles for processing and displaying content.
  • Networking Equipment: Utilized in routers and switches for data buffering and processing.
  • Automotive Systems: Employed in infotainment systems and advanced driver assistance systems (ADAS).

Features:

  • 2Gb Density: Provides ample memory capacity for a wide range of applications.
  • DDR3 Technology: Offers high-speed data transfer rates and low power consumption.
  • High Bandwidth: Enables efficient data processing and multitasking.
  • Low Power Consumption: Extends battery life in portable devices.
  • Pb-Free and RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and devices.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Data Throughput: Enables faster data transfer rates for improved productivity.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Ensures stable and consistent performance in demanding conditions.

Additional Details:

The K4B2G0846C-HYF8 is designed to meet stringent quality standards and ensure compatibility with various platforms. Consult the manufacturer's datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics. Proper handling and installation are essential to ensure optimal performance and longevity.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess