EN
  • EN
  • DE

K4B1G0446E-HCF8

Part No K4B1G0446E-HCF8
Manufacturer Samsung
Catalog DDR
Description DDR3-1066 256Mx4 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941555-K4B1G0446E-HCF8
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G0446E-HCF8 CAD Model

Description

The K4B1G0446E-HCF8 is a DDR3 SDRAM component manufactured by Samsung. This memory chip is designed for a variety of applications requiring reliable and high-performance memory. DDR3 SDRAM offers improvements in speed, bandwidth, and power efficiency compared to its predecessor, DDR2. It is commonly used in personal computers, laptops, servers, and other electronic devices.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Networking Devices
  • Gaming Consoles

Features

  • DDR3 Technology: Adheres to the DDR3 standard, providing enhanced speed and efficiency.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage: Operates at a lower voltage, reducing power consumption.
  • Compact Design: Suitable for space-constrained applications.
  • Reliable Performance: Ensures stable and consistent operation across various conditions.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Multitasking Capabilities: Allows for smooth execution of multiple applications simultaneously.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times.
  • Greater Memory Capacity: Accommodates large datasets and complex applications.

Additional Details

The K4B1G0446E-HCF8 is engineered to meet the requirements of modern computing environments. Its combination of high speed, low power consumption, and compact design makes it a versatile choice for a wide range of applications. It is important to consult the official Samsung datasheet for detailed technical specifications, including clock speeds, timings, and voltage requirements, to ensure proper integration and optimal performance within the target system. Its reliable operation ensures consistent performance, making it a dependable component in memory-intensive applications. DDR3 technology helps to improve the overall system efficiency and performance, making it a valuable addition to any high-performance computing setup.

You May Also Be Interested in

SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess