EN
  • EN
  • DE

K3UH5H50AM-JGCL

Part No K3UH5H50AM-JGCL
Manufacturer Samsung
Catalog DDR
Description LPDDR4X-4266 x64 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942655-K3UH5H50AM-JGCL
Series *
Ultra Librarian 3D Model Ultra Librarian K3UH5H50AM-JGCL CAD Model

Description

The Samsung K3UH5H50AM-JGCL is a high-performance LPDDR4 SDRAM (Low Power Double Data Rate 4) memory component, primarily utilized in mobile devices and embedded systems. This memory solution offers a combination of high bandwidth, low power consumption, and compact size, making it suitable for applications requiring efficient performance.

Applications:

  • Smartphones
  • Tablets
  • Wearable technology
  • Embedded systems
  • Mobile gaming devices

Features:

  • LPDDR4 SDRAM technology
  • High-speed data transfer rates
  • Low-power operation
  • Multi-channel memory architecture
  • On-chip error correction
  • Advanced power management features

Benefits:

  • Improved Performance: The high data transfer rates enable fast application loading, smooth multitasking, and enhanced gaming experiences.
  • Reduced Power Consumption: LPDDR4 technology minimizes power consumption, extending battery life in portable devices.
  • Enhanced Memory Bandwidth: The multi-channel architecture provides high memory bandwidth for demanding applications, improving overall system responsiveness.
  • Reliable Data Storage: On-chip error correction ensures data integrity and prevents data corruption.
  • Optimized Mobile Experience: Specifically designed for mobile devices, offering a balance of performance, power efficiency, and reliability.

Additional Details:

The K3UH5H50AM-JGCL is designed to meet the rigorous demands of modern mobile devices. It offers a balance between high performance and low power consumption. The integrated error correction code (ECC) enhances the reliability of the memory by detecting and correcting errors. The power management features allow for dynamic voltage and frequency scaling, further optimizing power consumption. This memory component is often used in conjunction with powerful processors to deliver a seamless and responsive user experience. It adheres to JEDEC standards for LPDDR4 SDRAM, ensuring compatibility and interoperability. It's a key component in enabling advanced features and capabilities in today's mobile devices.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess