EN
  • EN
  • DE

CL31B224KPNE1206224K

Part No CL31B224KPNE1206224K
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052286-CL31B224KPNE1206224K
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL31B224KPNE1206224K CAD Model

Description

The CL31B224KPNE is a multilayer ceramic capacitor (MLCC) produced by Samsung Electro-Mechanics. It's designed for general-purpose applications within electronic circuits, providing stability, reliability, and a compact form factor. MLCCs like this are well-regarded for their consistent performance and are suitable for various applications.

Applications

  • Bypass capacitors: Used for decoupling power supply lines and reducing noise within digital circuits.
  • Filtering capacitors: Employed to filter unwanted frequencies in analog circuits.
  • Coupling capacitors: Facilitating the transfer of signals between different stages of a circuit.
  • Timing circuits: Integrated into timing circuits and oscillators.
  • General-purpose applications: Found in a broad array of electronic circuits for general energy storage and filtering needs.

Features

  • Compact size: 1206 case size (3.2mm x 1.6mm) allows for high-density layouts.
  • Capacitance: 0.22µF (220nF) capacitance value.
  • Voltage rating: Typically rated at 25V or 50V, depending on the exact specification.
  • X7R dielectric: Maintains stable performance across temperature variations.
  • Surface mount technology (SMT): Optimized for automated assembly processes.
  • RoHS compliant: Meets requirements for environmental safety.
  • Non-polarized: Can be used in either direction, simplifying circuit design.

Benefits

  • Space-saving design: Its compact footprint enables dense circuit designs, which helps reduce overall board size.
  • Stable performance: The X7R dielectric ensures that the capacitance remains stable over a broad temperature range.
  • High reliability: MLCCs are known for their long-term reliability and robustness.
  • Cost-effective assembly: SMT construction allows for efficient, automated manufacturing, which can lower costs.
  • Versatile application: Well-suited for many general-purpose functions within electronics.
  • Effective noise filtering: Helps reduce noise on power lines and improve the overall stability of circuits.

Additional Details

The CL31B224KPNE capacitor commonly features nickel barrier terminations to ensure excellent solderability and protect against solder leaching during assembly. The X7R dielectric provides reliable performance from -55°C to +125°C. Samsung offers detailed datasheets that include comprehensive performance specifications such as capacitance tolerance, dissipation factor, insulation resistance, and temperature coefficient. These specifications enable engineers to accurately model the capacitor's behavior within their circuit designs.

Common applications include its use in consumer electronics, industrial control systems, and automotive electronics for decoupling, filtering, and energy storage. The CL31B224KPNE delivers consistent performance, making it a preferred choice for applications requiring both stability and compactness.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess