EN
  • EN
  • DE

CL21B103MBANNWC

Part No CL21B103MBANNWC
Manufacturer Samsung
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975271-CL21B103MBANNWC
Categories Ceramic Capacitors
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL21B103MBANNWC CAD Model

Description

The CL21B103MBANNWC is a ceramic capacitor manufactured by Samsung. These capacitors are known for their stable performance, reliability, and small size, making them suitable for a wide range of electronic applications. Ceramic capacitors are commonly used for decoupling, bypassing, filtering, and timing circuits due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Applications:

  • Decoupling Capacitors: Used to suppress noise and voltage transients in power supplies and digital circuits.
  • Bypass Capacitors: Provides a low impedance path for high-frequency currents to ground, reducing noise and improving signal integrity.
  • Filtering Circuits: Employed in filtering applications to remove unwanted frequencies or noise from a signal.
  • Timing Circuits: Used in timing circuits and oscillators for generating accurate time delays and frequencies.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for various functions such as power supply decoupling and signal filtering.
  • Consumer Electronics: Utilized in TVs, audio equipment, and other consumer electronic products.

Features:

  • Capacitance Value: Offers a capacitance of 10nF (103).
  • Voltage Rating: Rated for 50V.
  • Dielectric Material: Utilizes X7R ceramic dielectric, providing stable performance over temperature and voltage.
  • Compact Size: Available in a small case size (0805) suitable for high-density circuit designs.
  • High Reliability: Designed for long-term reliability and stable performance in various operating conditions.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Stable Performance: X7R dielectric provides stable capacitance over a wide range of temperatures and voltages, ensuring consistent circuit performance.
  • Effective Noise Suppression: Reduces noise and voltage transients, improving the signal integrity of electronic circuits.
  • Long Lifespan: High reliability ensures a long lifespan for the capacitor and the devices it is used in.
  • Space Saving: Compact size allows for high-density circuit designs, reducing overall board size and cost.
  • Environmentally Friendly: RoHS compliant, making it suitable for use in environmentally conscious applications.
  • Versatile Application: Suitable for a broad range of applications due to its stable performance and small size.

Additional Details:

The CL21B103MBANNWC capacitor typically operates within a temperature range of -55°C to +125°C. Its compact size and stable performance make it an excellent choice for demanding applications where space is limited. The termination finish is typically Tin (Sn) offering excellent solderability. It's generally supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess