EN
  • EN
  • DE

CL10B221KB8NNNC0603220P50V

Part No CL10B221KB8NNNC0603220P50V
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052176-CL10B221KB8NNNC0603220P50V
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL10B221KB8NNNC0603220P50V CAD Model

Description

The CL10B221KB8NNNC0603220P50V is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. It is designed for general-purpose applications in various electronic circuits. These capacitors are recognized for their dependable performance, compact size, and stability, making them suitable for diverse applications.

Applications

  • Bypass capacitors: Used for decoupling power supply lines and noise reduction in digital circuits.
  • Filtering capacitors: For filtering unwanted frequencies in analog circuits.
  • Coupling capacitors: Facilitating signal transfer between different circuit stages.
  • Timing circuits: Used in timing circuits and oscillators.
  • General-purpose applications: Employed in a wide range of circuits for energy storage and filtering functions.

Features

  • Compact size: 0603 case size (0.6mm x 0.3mm), allowing for high-density circuit designs.
  • Capacitance: 220 pF capacitance value.
  • Voltage rating: 50V voltage rating.
  • X7R dielectric: Offers stable performance over temperature variations.
  • Surface mount technology (SMT): Designed for automated assembly.
  • RoHS compliant: Complies with environmental regulations.
  • Non-polarized: Can be utilized in either polarity.

Benefits

  • Compact design: Small size enables high-density circuit designs, conserving board space.
  • Stable performance: X7R dielectric ensures capacitance stability across a range of temperatures.
  • Reliable operation: MLCCs are known for their durability and extended lifespan.
  • Efficient assembly: SMT construction streamlines automated assembly, reducing production costs.
  • Wide application range: Suitable for a diverse set of general-purpose applications.
  • Noise reduction: Effectively reduces noise in circuits and decouples power supply lines.

Additional Details

The CL10B221KB8NNNC0603220P50V capacitor uses nickel barrier terminations, providing excellent solderability and preventing solder leaching. The X7R dielectric ensures stable capacitance across a temperature range of -55°C to +125°C. Samsung Electro-Mechanics provides comprehensive datasheets, detailing performance specifications such as capacitance tolerance, dissipation factor, insulation resistance, and temperature coefficient, enabling precise circuit modeling.

This capacitor is widely used in consumer electronics, industrial applications, and automotive systems, making it suitable for decoupling, filtering, and timing circuits. The CL10B221KB8NNNC0603220P50V offers a reliable, cost-effective solution for various electronic applications.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess