EN
  • EN
  • DE

CL10A475KA8NNNC

Part No CL10A475KA8NNNC
Manufacturer Samsung
Catalog Custom Parts (B - D)
Description 4.7MF K 25V 0603
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.7 µF
Case / Package 0603
Dielectric X5R
Voltage Rating (DC) 25 V
Win Source Part Number 1135163-CL10A475KA8NNNC
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL10A475KA8NNNC CAD Model

Description

The CL10A475KA8NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It's a passive electronic component widely used in various electronic circuits for purposes like decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling: Used in digital circuits to reduce noise on power supply lines.
  • Bypassing: Employed to bypass high-frequency noise to ground.
  • Filtering: Used in filter circuits to attenuate specific frequency ranges.
  • Mobile Devices: Commonly found in smartphones, tablets, and other portable devices.
  • Consumer Electronics: Utilized in televisions, audio equipment, and other consumer products.

Features

  • Capacitance: 4.7µF (475 marking code)
  • Voltage Rating: 10V
  • Case Size: 0603 (0.06 inch x 0.03 inch)
  • Temperature Coefficient: X5R
  • Tolerance: ±10%
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Compact Size: The 0603 case size enables high-density circuit board designs.
  • Stable Capacitance: The X5R dielectric offers stable performance over a wide range of temperatures.
  • High Reliability: MLCCs are known for their robust and reliable operation.
  • Low ESR: Features a low equivalent series resistance (ESR) for efficient performance in high-frequency applications.
  • Cost-Effective: Provides an economical solution for capacitance requirements in diverse electronic applications.

Additional Details

The X5R temperature characteristic indicates that the capacitance varies within ±15% over the temperature range of -55°C to +85°C. The nickel barrier termination ensures excellent solderability and prevents leaching during soldering processes. This capacitor is commonly used in applications where space is a premium and reliable performance is essential, such as in portable electronic devices and densely populated circuit boards. Its high volumetric efficiency makes it an ideal choice for applications where miniaturization is a key design consideration.

When selecting this capacitor, consider the operating voltage, temperature range, and frequency of the application to ensure optimal performance and longevity. Correct soldering profiles are essential to guarantee reliable connectivity.

You May Also Be Interested in

Raltron Electronics Corporation
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Dell
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,968 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess