EN
  • EN
  • DE

CL05A106MQ5N

Part No CL05A106MQ5N
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843214-CL05A106MQ5N
Ultra Librarian 3D Model Ultra Librarian CL05A106MQ5N CAD Model

Description

The CL05A106MQ5N is a ceramic capacitor manufactured by Samsung. It is a multi-layer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. These capacitors are widely used due to their small size, high capacitance values, and reliable performance.

Applications

  • Decoupling capacitors in power supplies.
  • Bypass capacitors in digital circuits.
  • Filtering capacitors in analog circuits.
  • Timing circuits.
  • Resonant circuits.

Features

  • Small size: Allows for high-density mounting on PCBs.
  • High capacitance value: Provides effective energy storage.
  • Stable performance: Consistent electrical characteristics over a wide range of temperatures and frequencies.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Lead-free termination: Compatible with lead-free soldering processes.

Benefits

  • Improved circuit performance: Reduces noise and voltage fluctuations.
  • Increased reliability: Stable capacitance values ensure consistent operation.
  • Reduced PCB size: Small size allows for more compact designs.
  • Cost-effective: MLCCs are generally less expensive than other types of capacitors.
  • Environmentally friendly: RoHS compliant and lead-free.

Additional Details

The CL05A106MQ5N has a capacitance value of 10μF. It operates at a rated voltage of 6.3V. The temperature coefficient is X5R, indicating that the capacitance changes by ±15% over the temperature range of -55°C to +85°C. The capacitor is available in a 0402 package size. It is constructed with ceramic dielectric material, offering excellent insulation resistance and low dissipation factor. It is commonly used in smartphones, tablets, and various portable electronic devices to ensure stable power delivery and signal integrity.

These capacitors offer a good balance between size, performance, and cost, making them suitable for a wide range of applications in modern electronic devices. Its compact form factor makes it useful where board real estate is at a premium and high capacitance is required.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess