EN
  • EN
  • DE

HMT325U7BFR8A-H9

Part No HMT325U7BFR8A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949622-HMT325U7BFR8A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT325U7BFR8A-H9 CAD Model

Description

The Hynix HMT325U7BFR8A-H9 is a 2GB DDR3 1333MHz ECC Unbuffered CL9 240-Pin DIMM memory module. It is designed for use in servers and workstations that require reliable performance and error correction capabilities. The ECC Unbuffered (ECC UDIMM) design makes it suitable for systems that need a balance between performance and data integrity.

Applications

  • Entry-level servers
  • Workstations
  • Small business servers
  • Applications requiring ECC memory
  • Systems needing a balance of performance and data integrity

Features

  • Capacity: 2GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC Unbuffered (ECC UDIMM)
  • CAS Latency: CL9
  • Rank: 1Rx8
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Improved System Stability: ECC Unbuffered memory helps to detect and correct single-bit errors, contributing to a more stable system environment.
  • Enhanced Performance: The 1333MHz speed allows for efficient data transfer, improving overall system responsiveness.
  • Data Integrity: ECC functionality ensures that data is processed accurately, minimizing the risk of data corruption.
  • Compatibility: Compatible with a wide range of motherboards that support DDR3 ECC Unbuffered DIMMs.
  • Cost-Effective Error Correction: Provides error correction at a lower cost compared to ECC Registered memory.

Additional Details

This module is designed to operate at a voltage of 1.5V, adhering to the JEDEC standards for DDR3 memory. The ECC Unbuffered design is ideal for systems that require error correction but do not need the full capabilities of ECC Registered memory. Before purchasing, it is crucial to verify that your motherboard specifically supports DDR3 ECC Unbuffered DIMMs, as standard desktop motherboards typically do not support this type of memory. Using the correct type of memory ensures optimal system performance and stability.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess