EN
  • EN
  • DE

CIG22ER47MBE

Part No CIG22ER47MBE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960180-CIG22ER47MBE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIG22ER47MBE CAD Model

Description

The CIG22ER47MBE is a multilayer ceramic chip inductor manufactured by Samsung. These inductors are designed for high-frequency applications where small size, high Q-factor, and stable inductance are critical.

Applications

  • RF circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Smartphones, tablets, and other wireless devices.
  • Wireless LAN: Routers, access points, and wireless network interfaces.
  • Bluetooth devices: Headsets, speakers, and other Bluetooth-enabled devices.
  • GPS modules: Navigation systems and tracking devices.
  • High-frequency filters: Noise reduction and signal conditioning.

Features

  • Small size: Compact design for space-constrained applications.
  • High Q-factor: Low energy loss and high efficiency.
  • Stable inductance: Consistent performance over temperature and frequency variations.
  • Multilayer construction: High reliability and ruggedness.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Excellent solderability: Ensures reliable and easy soldering during assembly.

Benefits

  • Improved performance: Enhances the efficiency and stability of high-frequency circuits.
  • Reduced board space: Allows for smaller and more compact device designs.
  • Increased reliability: Ensures stable operation under various environmental conditions.
  • Simplified design: Easy to integrate into existing circuits and systems.
  • Cost-effective solution: Provides a reliable and affordable solution for high-frequency applications.

Additional Details

The CIG22ER47MBE has an inductance value of 0.47μH. It is designed for surface mount technology (SMT) and comes in a standard case size. This inductor is suitable for applications requiring precise impedance matching and filtering. The multilayer construction ensures high mechanical strength and resistance to thermal shock. These components are also widely used in voltage-controlled oscillators (VCOs) and RF amplifiers where a stable and high Q-factor inductor is required for optimal performance.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess